The IXFN40N90P is an N-channel enhancement mode Power MOSFET in a miniBLOC package with aluminum nitride isolation, rated for 900 V drain-source voltage and 33 A continuous drain current at 25°C. It features a maximum on-state resistance of 230 mΩ, a gate charge of 230 nC, and a reverse recovery time of 300 ns for its fast intrinsic rectifier. The device is avalanche rated, with a maximum junction temperature of 150°C and a thermal resistance from junction to case of 0.18 °C/W. It meets the miniBLOC mechanical standard and is suited for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. The package has a mounting torque specification of 1.5 Nm for the base plate and 1.3 Nm for terminal connections. The part is PMPX- and RMS-compliant and has an isolation voltage of 2500 V~ RMS for 1 minute.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 33A I(D), 900V, 0.21ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MINIBLOC-4 Product overview: IXFN40N90P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 33A, 900V, 0.21ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33A, 900V, 0.21ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN40N90P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN40N90P | 278-IXFN40N90P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 33A 900V 0.21ohm MOSFET Transistor |
| Polarity | N-Channel |