Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXFN150N65X2

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFN150N65X2 is an N-channel enhancement mode MOSFET designed for high-power switching applications such as switch-mode power supplies, DC-DC converters, and motor drives. It is packaged in a miniBLOC (SOT-227) case, weighing 30 g, with a mounting torque of 1.5 Nm and terminal connection torque of 1.3 Nm. The device has a drain-source breakdown voltage of 650 V, a continuous drain current of 145 A at 25°C, and a maximum drain-source on-resistance of 17 mΩ at 10 V gate-source voltage and 75 A drain current. It features an avalanche energy rating of 4 J, a fast intrinsic diode with a forward voltage of 1.4 V at 100 A, and an isolation voltage of 2500 V~ RMS. The junction temperature range is -55°C to 150°C. The package includes aluminium nitride for thermal isolation and is rated for high dv/dt performance up to 50 V/ns.

Datasheet Summary
Powered by GS/AI

The IXFN150N65X2 is an N-channel enhancement mode MOSFET designed for high-power switching applications such as switch-mode power supplies, DC-DC converters, and motor drives. It is packaged in a miniBLOC (SOT-227) case, weighing 30 g, with a mounting torque of 1.5 Nm and terminal connection torque of 1.3 Nm. The device has a drain-source breakdown voltage of 650 V, a continuous drain current of 145 A at 25°C, and a maximum drain-source on-resistance of 17 mΩ at 10 V gate-source voltage and 75 A drain current. It features an avalanche energy rating of 4 J, a fast intrinsic diode with a forward voltage of 1.4 V at 100 A, and an isolation voltage of 2500 V~ RMS. The junction temperature range is -55°C to 150°C. The package includes aluminium nitride for thermal isolation and is rated for high dv/dt performance up to 50 V/ns.

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXFN150N65X2 - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXFN150N65X2
24 V Bidirectional 250 W Discrete TVS Diode IXFN150N65X2
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 650V 150A MOSFET Transistor
278-IXFN150N65X2
N-Channel 650V 150A MOSFET Transistor 278-IXFN150N65X2
N-Channel MOSFET, 650V, 150A, High Voltage Power Transistor Product overview: IXFN150N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN150N65X2 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 650V, 150A, High Voltage Power Transistor Product overview: IXFN150N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN150N65X2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1464239 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1464239
MOSFETs 1464239
Ultra junction MOSFET 150A 650V SOT227

Ultra junction MOSFET 150A 650V SOT227

Supplier's Site
MOSFETs - 1464398 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1464398
MOSFETs 1464398
Ultra junction MOSFET 150A 650V SOT227

Ultra junction MOSFET 150A 650V SOT227

Supplier's Site
Mosfet, Module, N-Ch, 650V, 145A; Channel Type Littelfuse - 03AH0720 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Module, N-Ch, 650V, 145A; Channel Type Littelfuse
03AH0720
Mosfet, Module, N-Ch, 650V, 145A; Channel Type Littelfuse 03AH0720
MOSFET, MODULE, N-CH, 650V, 145A; Channel Type:N Channel; Continuous Drain Current Id:145A; Drain Source Voltage Vds:650V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:1.04kW RoHS Compliant: Yes

MOSFET, MODULE, N-CH, 650V, 145A; Channel Type:N Channel; Continuous Drain Current Id:145A; Drain Source Voltage Vds:650V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:1.04kW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFN150N65X2 278-IXFN150N65X2 1464239 03AH0720
Product Name 24 V Bidirectional 250 W Discrete TVS Diode N-Channel 650V 150A MOSFET Transistor MOSFETs Mosfet, Module, N-Ch, 650V, 145A; Channel Type Littelfuse
Polarity N-Channel N-Channel
Package Type SOT-227 Sot227 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R060M1H - AIMZA75R060M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details