The IXFN140N30P is an N-channel enhancement mode MOSFET for high-power switching applications, packaged in a miniBLOC (SOT-227B) case weighing 30 g. It has a 300 V drain-source voltage rating, 110 A continuous drain current at 25°C, and a 24 mΩ on-state resistance at 10 V gate-source voltage and 70 A drain current. The device features a fast intrinsic diode with a 200 ns reverse recovery time and a repetitive peak diode current of 560 A. It is avalanche-rated with a dynamic dv/dt capability of 20 V/ns. Thermal resistance from junction to case is 0.18 °C/W, and the operating junction temperature range is -55 °C to 150 °C. Maximum power dissipation is 700 W at 25°C case temperature.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
MOSFET N-Channel 300V 115A SOT227B
MOSFET N-Channel 300V 115A SOT227B
MOSFET N-Channel 300V 115A SOT227B
MOSFET, N, SOT-227B; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:140A; Transistor Mounting:Module; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:700W; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN140N30P | 193739 | 193739P | 58M7619 |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs | Mosfet, N, Sot-227B; Channel Type Ixys Semiconductor |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | SOT-227 | Sot-227b | SOT-227 | TO-3 |
| MOSFET Operating Mode | Enhancement |