IXFN130N90SK is a silicon carbide power MOSFET designed for high-voltage switching applications such as solar inverters, motor drives, and UPS systems. It is packaged in an industry-standard SOT-227B (minibloc) format with a base plate featuring aluminum nitride isolation and measures 30 g in weight. The device has a maximum drain-source voltage of 900 V, a drain current rating of 142 A at 25°C, and a maximum on-state resistance of 12 mΩ at 25°C. It features a Kelvin source connection for simplified gate driving and includes an isolation voltage rating of 2500 V~. The package meets UL 94 V-0 flammability requirements and is RoHS compliant. Operating and storage junction temperatures range from -40°C to 175°C.
Industrial grade, single switch SiC mosfet built in a 4 connectors, UL certified SOT227B package providing 3000V isolation (1s). Featuring a kelvin connection pin, and exhibiting good power cycling characteristics, and a very fast and low losses switching behaviour, this mosfets is recommend for use in high speed industrial switch mode power supplies and for pulsed power.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN130N90SK |
| Product Name | Enhancement Mode |
| MOSFET Operating Mode | Enhancement |