Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFL100N50P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFL100N50P is an N-channel enhancement mode Power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor control. It features an ISOPLUS264 package with a direct-copper-bond substrate, providing an isolated mounting surface and 2500 V~ electrical isolation. The device has a drain-source voltage rating of 500 V, a continuous drain current of 68 A at 25°C, and a maximum RDS(on) of 52 mΩ at 10 V gate voltage. It is avalanche rated, with a single pulse energy rating of 5 J, and includes a fast intrinsic rectifier with reverse recovery time ≤ 200 ns. Thermal resistance from junction to case is 0.20 °C/W, and it operates from -55 °C to 150 °C junction temperature. The part meets AEC-Q200 automotive qualification standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The IXFL100N50P is an N-channel enhancement mode Power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor control. It features an ISOPLUS264 package with a direct-copper-bond substrate, providing an isolated mounting surface and 2500 V~ electrical isolation. The device has a drain-source voltage rating of 500 V, a continuous drain current of 68 A at 25°C, and a maximum RDS(on) of 52 mΩ at 10 V gate voltage. It is avalanche rated, with a single pulse energy rating of 5 J, and includes a fast intrinsic rectifier with reverse recovery time ≤ 200 ns. Thermal resistance from junction to case is 0.20 °C/W, and it operates from -55 °C to 150 °C junction temperature. The part meets AEC-Q200 automotive qualification standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFL100N50P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFL100N50P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFL100N50P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
MOSFETs - 1258039 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1258039
MOSFETs 1258039
MOSFET 100A 500V ISOPLUS264

MOSFET 100A 500V ISOPLUS264

Supplier's Site
MOSFETs - 1684575 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684575
MOSFETs 1684575
MOSFET 100A 500V ISOPLUS264

MOSFET 100A 500V ISOPLUS264

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFL100N50P 1258039
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
CSD22202W15 P-Channel NexFET? Power MOSFET - CSD22202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0122 ohms
View Details
7 suppliers
Dual N-channel 40 V, 5.8 mOhm standard level MOSFET - BUK7K6R2-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
8 suppliers