The IXFK98N50P3 is an N-channel enhancement mode power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It is packaged in a TO-264 with a weight of 10 g and features a fast intrinsic diode, avalanche rating, and low RDS(on) of 50 mΩ at 10 V gate voltage. The device has a drain-source breakdown voltage of 500 V, a continuous drain current of 98 A at 25°C, and a maximum drain-source dv/dt of 35 V/ns. Its gate charge is 200 nC, and its junction temperature ranges from -55°C to 150°C. The part meets RoHS standards and has a thermal resistance of 0.096 °C/W from junction to case. The TO-264 package includes a drain tab for improved thermal performance.
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Power Field-Effect Transistor, Product overview: IXFK98N50P3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK98N50P3 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 500V, 98A, 150DEG C, 1.3KW; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:98A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK98N50P3 | 278-IXFK98N50P3 | 68X2867 |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFET Transistor | Mosfet, N-Ch, 500V, 98A, 150Deg C, 1.3Kw; Channel Type Ixys Semiconductor |
| Polarity | N-Channel |