The IXFK80N50P is an N-channel enhancement mode power MOSFET with a 500 V drain-source breakdown voltage and 80 A continuous drain current, designed for high-power switching applications. It is packaged in a TO-264 case with a weight of 10 g and features an avalanche-rated structure and fast intrinsic diode. The maximum on-state resistance is 65 mΩ at 25°C with a gate-source voltage of 10 V and a drain current of 40 A. It supports an unclamped inductive switching energy of 80 mJ at 25°C and a single-pulse avalanche energy of 3.5 J. The device is rated for a junction temperature from -55°C to 150°C and meets international standard package requirements with low package inductance. It is AEC-Q200 qualified and RoHS compliant.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 80A I(D), 500V, 0.065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264, 3 PIN Product overview: IXFK80N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 500V, 0.065ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 500V, 0.065ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK80N50P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK80N50P | 278-IXFK80N50P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 80A 500V 0.065ohm MOSFET Transistor |
| Polarity | N-Channel |