The IXFK64N60P3 is an N-channel enhancement mode power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It is packaged in a TO-264 case with a drain tab and weighs 10 grams. The device has a continuous drain current rating of 64 A at 25°C and a maximum drain-source voltage of 600 V. Its on-state resistance is 100 mΩ at 10 V gate-source voltage and 32 A drain current. The MOSFET features a fast intrinsic diode with a reverse recovery time of 250 ns, is avalanche rated, and has low gate charge and low package inductance. Maximum junction temperature is 150°C. The part meets AEC-Q200 and RoHS standards.
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
MOSFET N 600V 64A Polar3 HiPerFET TO264
MOSFET N 600V 64A Polar3 HiPerFET TO264
MOSFET N 600V 64A Polar3 HiPerFET TO264
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK64N60P3 | 8024408P | 8024408 |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs |
| Polarity | N-Channel | N-Channel |