The IXFK64N60P is an N-channel enhancement mode power MOSFET with a 600 V drain-source breakdown voltage and a continuous drain current of 64 A, designed for high-power switching applications. It is packaged in a TO-264 case with a thermal resistance junction-to-case of 0.12 °C/W and an on-state resistance of 96 mΩ at 25 °C. The device features a fast intrinsic diode with a reverse recovery time of 200 ns and is rated for unclamped inductive switching up to 80 mJ. It is avalanche-rated, has a low package inductance, and operates over a junction temperature range of -55 °C to 150 °C. The part meets international standard package dimensions and is suitable for high power density applications.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 64A I(D), 600V, 0.096ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264AA, 3 PIN Product overview: IXFK64N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 64A, 600V, 0.096ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 64A, 600V, 0.096ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK64N60P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK64N60P | 278-IXFK64N60P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 64A 600V 0.096ohm MOSFET Transistor |
| Polarity | N-Channel |