Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFK44N50P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFK44N50P is an N-channel enhancement mode power MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. It is packaged in a TO-264 case with a drain tab, measuring 20.80 to 21.46 mm in length and 15.75 to 16.26 mm in width. The device has a drain-source breakdown voltage of 500 V, a continuous drain current rating of 44 A at 25°C, and a drain-source on-resistance of 140 mΩ at V_GS = 10 V. It features an avalanche energy rating of 1.7 J, a fast intrinsic rectifier with reverse recovery charge of 0.6 µC, and a maximum junction temperature of 150°C. The package has low thermal resistance of 0.15 °C/W from case to sink and meets AEC-Q200 and RoHS standards. The device is avalanche rated and offers low gate charge and package inductance.

Datasheet Summary
Powered by GS/AI

The IXFK44N50P is an N-channel enhancement mode power MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. It is packaged in a TO-264 case with a drain tab, measuring 20.80 to 21.46 mm in length and 15.75 to 16.26 mm in width. The device has a drain-source breakdown voltage of 500 V, a continuous drain current rating of 44 A at 25°C, and a drain-source on-resistance of 140 mΩ at V_GS = 10 V. It features an avalanche energy rating of 1.7 J, a fast intrinsic rectifier with reverse recovery charge of 0.6 µC, and a maximum junction temperature of 150°C. The package has low thermal resistance of 0.15 °C/W from case to sink and meets AEC-Q200 and RoHS standards. The device is avalanche rated and offers low gate charge and package inductance.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFK44N50P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFK44N50P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFK44N50P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 44A 500V 0.14ohm MOSFET Transistor
278-IXFK44N50P
N-Channel 44A 500V 0.14ohm MOSFET Transistor 278-IXFK44N50P
Power Field-Effect Transistor, 44A I(D), 500V, 0.14ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264, 3 PIN Product overview: IXFK44N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 44A, 500V, 0.14ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 44A, 500V, 0.14ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK44N50P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 44A I(D), 500V, 0.14ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264, 3 PIN Product overview: IXFK44N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 44A, 500V, 0.14ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 44A, 500V, 0.14ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK44N50P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 44A, To-264 Rohs Compliant Ixys Semiconductor - 71AH4549 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 44A, To-264 Rohs Compliant Ixys Semiconductor
71AH4549
Mosfet, N-Ch, 500V, 44A, To-264 Rohs Compliant Ixys Semiconductor 71AH4549
MOSFET, N-CH, 500V, 44A, TO-264 ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 44A, TO-264 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK44N50P 278-IXFK44N50P 71AH4549
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) N-Channel 44A 500V 0.14ohm MOSFET Transistor Mosfet, N-Ch, 500V, 44A, To-264 Rohs Compliant Ixys Semiconductor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
Specs
V(BR)DSS 30 volts
IDSS 20000 milliamps
Packing Method Bulk; Bulk
View Details
 - 2EDL8033G4CXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-1
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers