The IXFK32N80P is an N-channel enhancement mode Power MOSFET designed for high-power switching applications, featuring a fast intrinsic diode and avalanche capability. It is packaged in a TO-264 case with dimensions of 26.16 mm in length, 19.96 mm in width, and 1.83 mm in thickness, weighing 10 g. The device has a drain-source breakdown voltage of 800 V, continuous drain current of 32 A at 25°C, and a maximum junction temperature of 150°C. The on-state resistance is 270 mΩ at 25°C with a gate-source voltage of 10 V. The device is rated for an unclamped inductive switching energy of 50 mJ and has a gate charge of 150 nC. It meets RoHS standards and is avalanche rated with a dv/dt capability of 10 V/ns. Mounting torque for the TO-264 package is 1.13 Nm (10 lb.in.).
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 32A I(D), 800V, 0.27ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264, 3 PIN Product overview: IXFK32N80P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 32A, 800V, 0.27ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32A, 800V, 0.27ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK32N80P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK32N80P | 278-IXFK32N80P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 32A 800V 0.27ohm MOSFET Transistor |
| Polarity | N-Channel |