Littelfuse, Inc. 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXFK180N25T

Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote
Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IXFK180N25T is an N-channel enhancement mode power MOSFET rated for 250 V drain-source voltage and 180 A continuous drain current, housed in a TO-264 package measuring 26.16 mm by 19.96 mm. It has a maximum on-state resistance of 12.9 mΩ at 10 V gate voltage and 90 A drain current, and is avalanche rated with an energy rating of 5 J. The device features a fast intrinsic diode with a reverse recovery time of 200 ns and peak current of 720 A. Thermal resistance from junction to case is 0.09 °C/W. It complies with international standard packages and is suitable for high-speed switching, DC-DC converters, and motor drives. Maximum junction temperature is 150 °C.

Datasheet Summary
Powered by GS/AI

IXFK180N25T is an N-channel enhancement mode power MOSFET rated for 250 V drain-source voltage and 180 A continuous drain current, housed in a TO-264 package measuring 26.16 mm by 19.96 mm. It has a maximum on-state resistance of 12.9 mΩ at 10 V gate voltage and 90 A drain current, and is avalanche rated with an energy rating of 5 J. The device features a fast intrinsic diode with a reverse recovery time of 200 ns and peak current of 720 A. Thermal resistance from junction to case is 0.09 °C/W. It complies with international standard packages and is suitable for high-speed switching, DC-DC converters, and motor drives. Maximum junction temperature is 150 °C.

Suppliers

Company
Product
Description
Supplier Links
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options - IXFK180N25T - Littelfuse, Inc.
Rosemont, IL, United States
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options
IXFK180N25T
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXFK180N25T
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 250V 180A MOSFET Transistor
278-IXFK180N25T
N-Channel 250V 180A MOSFET Transistor 278-IXFK180N25T
N-Channel MOSFET, 250V, 180A, TO-247 Product overview: IXFK180N25T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK180N25T can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 180A, TO-247 Product overview: IXFK180N25T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK180N25T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 250V, 180A, To-264; Channel Type Littelfuse - 03AH0645 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 180A, To-264; Channel Type Littelfuse
03AH0645
Mosfet, N-Ch, 250V, 180A, To-264; Channel Type Littelfuse 03AH0645
MOSFET, N-CH, 250V, 180A, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:180A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 180A, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:180A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK180N25T 278-IXFK180N25T 03AH0645
Product Name 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options N-Channel 250V 180A MOSFET Transistor Mosfet, N-Ch, 250V, 180A, To-264; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data