The IXFK160N30T is an N-channel enhancement mode MOSFET designed for high-power switching applications such as DC-DC converters, motor drives, and uninterruptible power supplies. It is packaged in a TO-264 case, measuring 26.16 mm in length and 19.96 mm in width, with a weight of 10 grams. The device has a drain-source breakdown voltage of 300 V, a continuous drain current rating of 160 A at 25°C, and a maximum on-state resistance of 19 mΩ at 10 V gate-source voltage and 80 A drain current. It features an avalanche-rated capability with an energy rating of 5 J and a fast intrinsic diode with a reverse recovery time of 200 ns. The maximum junction temperature is 150°C, with a thermal resistance from junction to case of 0.09°C/W. The device is rated for a transient gate-source voltage of ±30 V and a continuous gate-source voltage of ±20 V.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, Product overview: IXFK160N30T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK160N30T can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 300V, 160A, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:160A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK160N30T | 278-IXFK160N30T | 03AH0639 |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor | Mosfet, N-Ch, 300V, 160A, To-264; Channel Type Littelfuse |
| Polarity | N-Channel |