The IXFH94N30P3 is an N-channel enhancement mode Power MOSFET for high-power switching applications such as switch-mode power supplies, DC-DC converters, and motor drives. It is packaged in a TO-247 case with a weight of 6.0 g. The device has a drain-source breakdown voltage of 300 V, a continuous drain current of 94 A at 25°C, and a maximum pulsed drain current of 235 A. Its on-resistance RDS(on) is 36 mΩ at VGS = 10 V and ID = 47 A. It features an avalanche energy rating of 2.5 J, a fast intrinsic rectifier with a reverse recovery charge of 1.4 µC, and is rated for junction temperatures from -55°C to 150°C. The TO-247 package has a thermal resistance from junction to case of 0.25 °C/W, and the device is avalanche rated with low package inductance. It meets RoHS standards.
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Power Field-Effect Transistor, Product overview: IXFH94N30P3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH94N30P3 can be used for catalog matching and distributor lookup.
MOSFET N 300V 94A Polar3 HiPerFET TO247
MOSFET N 300V 94A Polar3 HiPerFET TO247
MOSFET N 300V 94A Polar3 HiPerFET TO247
MOSFET, N-CH, 300V, 94A, 150DEG C; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:94A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH94N30P3 | 278-IXFH94N30P3 | 8024391 | 8024391P | 68X2864 |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFET Transistor | MOSFETs | MOSFETs | Mosfet, N-Ch, 300V, 94A, 150Deg C; Channel Type Ixys Semiconductor |
| Polarity | N-Channel | N-Channel |