Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFH88N30P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFH88N30P is an N-channel enhancement mode power MOSFET in a TO-247 package, rated for a maximum drain-source voltage of 300 V and a continuous drain current of 88 A at 25°C. It features a typical on-state resistance of 40 mΩ at 10 V gate-source voltage and a fast intrinsic diode with a reverse recovery time of up to 200 ns. The device is avalanche rated, has a thermal resistance junction-to-case of 0.21 °C/W, and complies with RoHS standards. It is designed for applications including DC-DC converters, battery chargers, motor drives, and switching power supplies.

Datasheet Summary
Powered by GS/AI

The IXFH88N30P is an N-channel enhancement mode power MOSFET in a TO-247 package, rated for a maximum drain-source voltage of 300 V and a continuous drain current of 88 A at 25°C. It features a typical on-state resistance of 40 mΩ at 10 V gate-source voltage and a fast intrinsic diode with a reverse recovery time of up to 200 ns. The device is avalanche rated, has a thermal resistance junction-to-case of 0.21 °C/W, and complies with RoHS standards. It is designed for applications including DC-DC converters, battery chargers, motor drives, and switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFH88N30P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFH88N30P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFH88N30P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
MOSFETs - 193559 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
193559
MOSFETs 193559
MOSFET N-Channel 300V 88A TO247

MOSFET N-Channel 300V 88A TO247

Supplier's Site
MOSFETs - 9200732 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9200732
MOSFETs 9200732
MOSFET N-Channel 300V 88A TO247

MOSFET N-Channel 300V 88A TO247

Supplier's Site
MOSFETs - 193559P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
193559P
MOSFETs 193559P
MOSFET N-Channel 300V 88A TO247

MOSFET N-Channel 300V 88A TO247

Supplier's Site
Singapore, Singapore
N-Channel 88A 300V 0.04ohm MOSFET Transistor
278-IXFH88N30P
N-Channel 88A 300V 0.04ohm MOSFET Transistor 278-IXFH88N30P
Power Field-Effect Transistor, 88A I(D), 300V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: IXFH88N30P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 88A, 300V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 88A, 300V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH88N30P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 88A I(D), 300V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: IXFH88N30P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 88A, 300V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 88A, 300V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH88N30P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH88N30P 193559 193559P 278-IXFH88N30P
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) MOSFETs MOSFETs N-Channel 88A 300V 0.04ohm MOSFET Transistor
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
MOSFET High Freq Sync Buck NexFET Pwr Stage - 815-CSD96371Q5M - Utmel Electronic Limited
Specs
V(BR)DSS 25 volts
PD 12000 milliwatts
TJ -40 to 150 C (-40 to 302 F)
View Details