The IXFH7N100P is an N-channel enhancement mode MOSFET rated for 1000 V drain-source breakdown voltage and 7 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. It is packaged in a TO-247 case with a weight of 6.0 g, and features an avalanche-rated structure with a fast intrinsic rectifier. The maximum on-state resistance is 1.9 Ω at 25 °C with a gate-source voltage of 10 V and drain current of 3.5 A. The device supports a peak pulse drain current of 18 A, with an avalanche energy rating of 300 mJ, and a maximum power dissipation of 300 W at 25 °C case temperature. Thermal resistance from junction to case is 0.21 °C/W. The gate threshold voltage ranges from 3.0 V to 6.0 V. Operating junction and storage temperatures range from -55 °C to 150 °C.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET, Product overview: IXFH7N100P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH7N100P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH7N100P | 278-IXFH7N100P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel MOSFET Transistor |
| Polarity | N-Channel |