The IXFH6N120P is an N-channel enhancement mode Power MOSFET in a TO-247 package, rated for 1200 V drain-source voltage and 6 A continuous drain current at 25°C. It features an avalanche rating, fast intrinsic diode with repetitive peak reverse current of 24 A, and a maximum drain-source on-resistance of 2.75 Ω at 10 V gate-source voltage. The device has a thermal resistance from junction to case of 0.21 °C/W, operates from -55°C to 150°C junction temperature, and meets RoHS standards. It is designed for DC-DC converters, battery chargers, switch-mode power supplies, uninterruptible power supplies, AC motor drives, and high-speed switching applications.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 6A I(D), 1200V, 0.0024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247, PLASTIC PACKAGE-3 Product overview: IXFH6N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 1200V, 0.0024ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 1200V, 0.0024ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH6N120P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH6N120P | 278-IXFH6N120P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 6A 1200V 0.0024ohm MOSFET Transistor |
| Polarity | N-Channel |