The IXFH60N50P3 is an N-channel enhancement mode MOSFET rated for 500 V drain-source voltage and 60 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, and motor drives. It is housed in a TO-247 package, weighing 6.0 g, with a maximum junction temperature of 150°C and a mounting torque of 1.13 Nm (10 lb.in). The device features a maximum on-resistance of 110 mΩ at VGS = 10 V and ID = 30 A, an avalanche energy rating of 1 J, and a fast intrinsic rectifier with a reverse recovery charge of 1.0 μC. It is avalanche rated, has low package inductance, and meets RoHS standards.
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
MOSFET N 500V 60A Polar3 HiPerFET TO247
MOSFET N 500V 60A Polar3 HiPerFET TO247
MOSFET N 500V 60A Polar3 HiPerFET TO247
N-Channel MOSFET, 500V, 60A, TO-247 Product overview: IXFH60N50P3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH60N50P3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH60N50P3 | 8024382P | 8024382 | 278-IXFH60N50P3 |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs | N-Channel 500V 60A MOSFET Transistor |
| Polarity | N-Channel | N-Channel |