The IXFH50N60P3 is an N-channel enhancement mode power MOSFET for switch-mode and motor drive applications, packaged in a TO-247 case measuring 20.80-21.46 mm in length and 15.75-16.26 mm in width, weighing 6.0 g. It has a 600 V drain-source breakdown voltage, 50 A continuous drain current at 25°C, and a maximum on-resistance of 160 mΩ at 10 V gate voltage. The device is avalanche-rated with 1 J energy capability and features a fast intrinsic rectifier with a forward voltage of 1.4 V. Thermal resistance from junction to case is 0.25 °C/W. Operating junction temperature ranges from -55°C to 150°C, with a maximum soldering temperature of 300°C for 30 seconds.
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
MOSFET N 600V 50A Polar3 HiPerFET TO247
MOSFET N 600V 50A Polar3 HiPerFET TO247
MOSFET N 600V 50A Polar3 HiPerFET TO247
Power Field-Effect Transistor, Product overview: IXFH50N60P3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH50N60P3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH50N60P3 | 8024388 | 8024388P | 278-IXFH50N60P3 |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs | MOSFET Transistor |
| Polarity | N-Channel | N-Channel |