Littelfuse, Inc. 100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFH23N80Q

Description
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier
Description
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier
Datasheet
Datasheet Summary
Powered by GS/AI

IXFH23N80Q is an N-channel enhancement mode Power MOSFET designed for high-voltage switching applications, rated for 800 V drain-source breakdown voltage and 23 A continuous drain current. It is packaged in a TO-247 AD case, measuring 20.80 to 21.46 mm in length, with a mounting torque of 1.13 Nm. The device features a low on-resistance of 0.42 Ω at 25°C, avalanche energy rating of 1.5 J, and a fast intrinsic body diode with reverse recovery charge of 1 µC. It meets UL 94 V-0 flammability standards and is rated for junction temperatures from -55°C to 150°C. The gate charge is 26 nC, and thermal resistance from junction to case is 0.25 K/W.

Datasheet Summary
Powered by GS/AI

IXFH23N80Q is an N-channel enhancement mode Power MOSFET designed for high-voltage switching applications, rated for 800 V drain-source breakdown voltage and 23 A continuous drain current. It is packaged in a TO-247 AD case, measuring 20.80 to 21.46 mm in length, with a mounting torque of 1.13 Nm. The device features a low on-resistance of 0.42 Ω at 25°C, avalanche energy rating of 1.5 J, and a fast intrinsic body diode with reverse recovery charge of 1 µC. It meets UL 94 V-0 flammability standards and is rated for junction temperatures from -55°C to 150°C. The gate charge is 26 nC, and thermal resistance from junction to case is 0.25 K/W.

Suppliers

Company
Product
Description
Supplier Links
100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFH23N80Q - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFH23N80Q
100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFH23N80Q
The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier

The Q-Class series devices are popular Power MOSFETs (HiPerFET™) for both hard switching and resonant mode applications, offering low gate charge and excellent ruggedness with a fast intrinsic diode. They are available in many standard industrial packages including isolated types.Advantages: Easy assembly High Power density Space savings International standard packages Rugged polysilicon gate cell structure Rated for Unclamped Inductive Load Switching (UIS) Fast intrinsic Rectifier

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFH23N80Q
Product Name 100V - 1000V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type TO-247; TO-247-3
View Details
CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers