The Littelfuse N-Channel MOSFET, part number 03AH0560, is rated for a maximum drain-source voltage (V_DSS) of 200V and a continuous drain current (I_D) of 220A. It features a low on-resistance (R_DS(on)) of 5.2 to 6.2 mΩ at a gate-source voltage (V_GS) of 10V. The device is avalanche rated and operates effectively within a junction temperature range of -55°C to +150°C. It has a maximum power dissipation of 890W and is suitable for applications such as switch-mode power supplies, DC-DC converters, and motor drives. The MOSFET is available in multiple package options, including TO-247, TO-264, and TO-268HV, facilitating various mounting configurations. This product is RoHS compliant, ensuring it meets environmental standards.
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
MOSFET, N-CH, 200V, 220A, 150DEG C, 890W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:220A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH220N20X3 | 03AH0560 |
| Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | Mosfet, N-Ch, 200V, 220A, 150Deg C, 890W; Channel Type Littelfuse |
| Polarity | N-Channel |