The IXFH20N50P3 is an N-channel enhancement mode power MOSFET with a 500 V drain-source breakdown voltage and a continuous drain current of 20 A at 25°C, housed in a TO-247 package. It has a maximum on-resistance of 300 mΩ at 10 V gate voltage and 25°C, an avalanche energy rating of 300 mJ, and a fast intrinsic rectifier. The device is avalanche rated, supports a transient gate-source voltage of ±40 V, and operates with a junction temperature range of -55°C to 150°C. Thermal resistance from junction to case is 0.25°C/W.
The PolarP3™ HiPerFET™ product family is the latest addition to the benchmark high-performance Polar-Series product line for our product portfolio between 300V, 500V and 600V. Its high Figure of Merit (FOM) being the multiplication of Qg and in RDS(on) provide an excellent alternative to weaker super junction technologies. These PolarP3™ HiPerFETs demonstrate up to a 12 percent reduction in on-state resistance (Rdson), 14 percent reduction in gate charge (Qg) and as high as 20 percent increase in maximum power dissipation (Pd). Lower thermal resistances are also achieved due to reduced chip thicknesses, increasing total power density of the device. Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Power Field-Effect Transistor, Product overview: IXFH20N50P3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH20N50P3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH20N50P3 | 278-IXFH20N50P3 |
| Product Name | 300V - 600V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFET Transistor |
| Polarity | N-Channel |