The IXFH18N100Q3 is an N-channel enhancement mode power MOSFET with a drain-source voltage rating of 1000 V and a continuous drain current of 18 A at 25°C. It features a maximum on-resistance of 660 mΩ at 10 V gate-source voltage and includes a fast intrinsic rectifier. The device is packaged in a TO-247 case with a thermal resistance of 0.21 °C/W from case to sink. It is rated for a maximum junction temperature of 150°C and can withstand a peak avalanche energy of 1.5 J. The MOSFET supports a transient gate-source voltage of up to ±40 V and a maximum dv/dt of 50 V/ns. Mounting torque for the TO-247 package is 1.13 Nm (10 lb.in.).
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qg and Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
Power Field-Effect Transistor, Product overview: IXFH18N100Q3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH18N100Q3 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 1KV, 18A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:6.5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH18N100Q3 | 278-IXFH18N100Q3 | 76Y3353 |
| Product Name | 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFET Transistor | Mosfet, N-Ch, 1Kv, 18A, To-247; Channel Type Ixys Semiconductor |
| Polarity | N-Channel |