Littelfuse, Inc. 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXFH150N17T2

Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Request a Quote
Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFH150N17T2 is an N-channel enhancement mode power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and uninterruptible power supplies. It is packaged in a TO-247 case with dimensions of 21.46 mm length, 16.26 mm width, and 5.72 mm lead spacing, weighing 6 grams. The device has a drain-to-source voltage rating of 175 V, a continuous drain current of 150 A at 25°C, and a maximum on-resistance of 12.0 mΩ at 10 V gate voltage and 75 A drain current. It features an avalanche energy rating of 1.0 J, a dynamic dv/dt rating of 15 V/ns, and a fast intrinsic diode with reverse recovery time of 160 ns. The maximum junction temperature is 175°C, and the thermal resistance from junction to case is 0.17 °C/W. The device is avalanche rated and meets the requirements for high power density and space savings in compact designs.

Datasheet Summary
Powered by GS/AI

The IXFH150N17T2 is an N-channel enhancement mode power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and uninterruptible power supplies. It is packaged in a TO-247 case with dimensions of 21.46 mm length, 16.26 mm width, and 5.72 mm lead spacing, weighing 6 grams. The device has a drain-to-source voltage rating of 175 V, a continuous drain current of 150 A at 25°C, and a maximum on-resistance of 12.0 mΩ at 10 V gate voltage and 75 A drain current. It features an avalanche energy rating of 1.0 J, a dynamic dv/dt rating of 15 V/ns, and a fast intrinsic diode with reverse recovery time of 160 ns. The maximum junction temperature is 175°C, and the thermal resistance from junction to case is 0.17 °C/W. The device is avalanche rated and meets the requirements for high power density and space savings in compact designs.

Suppliers

Company
Product
Description
Supplier Links
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options - IXFH150N17T2 - Littelfuse, Inc.
Rosemont, IL, United States
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options
IXFH150N17T2
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXFH150N17T2
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXFH150N17T2
MOSFET Transistor 278-IXFH150N17T2
Power Field-Effect Transistor, Product overview: IXFH150N17T2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH150N17T2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXFH150N17T2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH150N17T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, 150A, 175V, 880W, To-247-3 Rohs Compliant Littelfuse - 29AK0423 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 150A, 175V, 880W, To-247-3 Rohs Compliant Littelfuse
29AK0423
Mosfet, 150A, 175V, 880W, To-247-3 Rohs Compliant Littelfuse 29AK0423
MOSFET, 150A, 175V, 880W, TO-247-3 ROHS COMPLIANT: YES

MOSFET, 150A, 175V, 880W, TO-247-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH150N17T2 278-IXFH150N17T2 29AK0423
Product Name 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options MOSFET Transistor Mosfet, 150A, 175V, 880W, To-247-3 Rohs Compliant Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data