The IXFH150N15P is an N-channel enhancement mode MOSFET with a drain-source voltage rating of 150 V and a continuous drain current of 150 A at 25°C, designed for high-power switching applications with a fast intrinsic diode. It is housed in a TO-247 package measuring 20.80 to 21.46 mm in length, 15.75 to 16.26 mm in width, and 5.20 to 5.72 mm in lead spacing, with a tab connected to the drain. The on-resistance is 13 mΩ at 10 V gate-source voltage and 150 A drain current, with a thermal resistance from junction to case of 0.21°C/W. The device is avalanche rated with a single-pulse energy of 80 mJ at 25°C and supports unclamped inductive switching. The reverse recovery time of the body diode is 200 ns at 25 A forward current and a di/dt of 100 A/µs.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 150A I(D), 150V, 0.013ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: IXFH150N15P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150A, 150V, 0.013ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150A, 150V, 0.013ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH150N15P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH150N15P | 278-IXFH150N15P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 150A 150V 0.013ohm MOSFET Transistor |
| Polarity | N-Channel |