Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFH120N20P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFH120N20P is an N-channel enhancement mode Power MOSFET designed for high-speed switching applications such as DC-DC converters, motor drives, and uninterruptible power supplies. It is packaged in a TO-247 case and has a maximum drain-source voltage of 200 V, continuous drain current of 120 A, and a drain-source on-resistance of 22 mΩ at 10 V gate-source voltage. The device features an avalanche rating, a fast intrinsic diode with reverse recovery time up to 200 ns, and low gate charge. Thermal resistance junction-to-case is 0.21 °C/W. Operating junction temperature ranges from −55 °C to 175 °C.

Datasheet Summary
Powered by GS/AI

The IXFH120N20P is an N-channel enhancement mode Power MOSFET designed for high-speed switching applications such as DC-DC converters, motor drives, and uninterruptible power supplies. It is packaged in a TO-247 case and has a maximum drain-source voltage of 200 V, continuous drain current of 120 A, and a drain-source on-resistance of 22 mΩ at 10 V gate-source voltage. The device features an avalanche rating, a fast intrinsic diode with reverse recovery time up to 200 ns, and low gate charge. Thermal resistance junction-to-case is 0.21 °C/W. Operating junction temperature ranges from −55 °C to 175 °C.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFH120N20P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFH120N20P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFH120N20P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
MOSFETs - 193458 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
193458
MOSFETs 193458
MOSFET N-Channel 200V 120A TO247

MOSFET N-Channel 200V 120A TO247

Supplier's Site
MOSFETs - 193458P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
193458P
MOSFETs 193458P
MOSFET N-Channel 200V 120A TO247

MOSFET N-Channel 200V 120A TO247

Supplier's Site
MOSFETs - 1684466 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684466
MOSFETs 1684466
MOSFET N-Channel 200V 120A TO247

MOSFET N-Channel 200V 120A TO247

Supplier's Site
Singapore, Singapore
N-Channel 120A 200V 0.022ohm MOSFET Transistor
278-IXFH120N20P
N-Channel 120A 200V 0.022ohm MOSFET Transistor 278-IXFH120N20P
Power Field-Effect Transistor, 120A I(D), 200V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: IXFH120N20P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 200V, 0.022ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 200V, 0.022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH120N20P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 120A I(D), 200V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: IXFH120N20P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 200V, 0.022ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 200V, 0.022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH120N20P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 120A, 175Deg C, 714W; Channel Type Ixys Semiconductor - 58M7590 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 120A, 175Deg C, 714W; Channel Type Ixys Semiconductor
58M7590
Mosfet, N-Ch, 200V, 120A, 175Deg C, 714W; Channel Type Ixys Semiconductor 58M7590
MOSFET, N-CH, 200V, 120A, 175DEG C, 714W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 120A, 175DEG C, 714W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH120N20P 193458 193458P 278-IXFH120N20P 58M7590
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) MOSFETs MOSFETs N-Channel 120A 200V 0.022ohm MOSFET Transistor Mosfet, N-Ch, 200V, 120A, 175Deg C, 714W; Channel Type Ixys Semiconductor
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data