The IXFB100N50Q3 is an N-channel enhancement mode Power MOSFET with a 500 V drain-source breakdown voltage and a 100 A continuous drain current, designed for high-power switching applications such as DC-DC converters, battery chargers, and switch-mode power supplies. It is packaged in a PLUS264TM surface-mount case, weighing 10 g, with a thermal resistance from junction to case of 0.08 °C/W. The device features a low on-resistance of 49 mΩ at 25 °C, a fast intrinsic rectifier with reverse recovery time of 250 ns, and a maximum dV/dt rating of 50 V/ns. It meets the AEC-Q200 qualification standard and is RoHS compliant. Mounting force is specified between 30 and 120 N.
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qgand Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
MOSFET, N-CH, 650V, 100A, PLUS264; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:6.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFB100N50Q3 | 02AC9796 |
| Product Name | 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | Mosfet, N-Ch, 650V, 100A, Plus264; Channel Type Ixys Semiconductor |
| Polarity | N-Channel |