The IXFA5N100P is an N-channel enhancement mode Power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and uninterruptible power supplies. It is packaged in a TO-263 case with a weight of 2.5 g and features an avalanche-rated structure, a low on-resistance of 2.8 Ω at VGS = 10 V, and a drain-to-source voltage rating of 1000 V. The device supports a continuous drain current of 5 A at 25°C and has a gate threshold voltage range of 3.0 to 6.0 V. It includes a fast intrinsic diode with a reverse recovery time of 200 ns and meets the RoHS standard. The package offers low drain-to-tab capacitance and low package inductance for improved switching performance.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Trans MOSFET N-CH 1KV 5A 3-Pin(2+Tab) D2PAK Product overview: IXFA5N100P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1KV, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFA5N100P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFA5N100P | 278-IXFA5N100P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | 1KV 5A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-263; TO-263 | |
| MOSFET Operating Mode | Enhancement |