The IXFA4N100P is an N-channel enhancement mode Power MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. It is packaged in a TO-263 case with a weight of 2.5 g and features an avalanche rating, fast intrinsic rectifier, and low RDS(on) of 3.3 Ω at 25°C. The device has a drain-source voltage rating of 1000 V, continuous drain current of 4 A at 25°C, and maximum power dissipation of 150 W. Thermal resistance from junction to case is 0.83 °C/W. The gate-source voltage is rated continuously at ±30 V and transiently at ±40 V. It operates over a junction temperature range of -55°C to 150°C and meets thedv/dt rating of 10 V/ns. Due to the part number being explicitly listed and fully described, series_fallback is false.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 4A I(D), 1000V, 3.3ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IXFA4N100P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4A, 1000V, 3.3ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 1000V, 3.3ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFA4N100P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFA4N100P | 278-IXFA4N100P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 4A 1000V 3.3ohm MOSFET Transistor |
| Polarity | N-Channel |