The IXFA36N60X3 is a 600V N-channel enhancement mode Power MOSFET in a TO-263 (D2PAK) package, rated for 36A continuous drain current at 25°C and 446W power dissipation. It features a maximum on-state resistance of 90mΩ at 10V gate drive and 18A drain current, avalanche energy rating of 750mJ, and gate charge of 29nC. The device has a drain-source body diode with a forward voltage of 1.4V, reverse recovery charge of 1.6μC, and reverse recovery time of 180ns. It operates from -55°C to 150°C junction temperature with a thermal resistance of 0.28°C/W. The MOSFET is avalanche rated, has low package inductance, and is designed for switch-mode power supplies, DC-DC converters, PFC circuits, and motor drives.
The 600V X3-Class Ultra Junction MOSFET IXFA36N60X3 is available in 36A nominal current rating and TO-263(D2PAK) package. These Power MOSFETs feature significantly reduced channel resistance RDS(on) and gate charge Qg. They feature the lowest figures of merit (FOM) RDS(on)xQg and RDS(on)xRthJC. These benefits enable designers to achieve higher efficiency using simplified thermal design. This HiPerFET™ series of power MOSFETs feature body diodes which offer low reverse recovery charge (QRM) and short reverse recovery time (trr). Low static losses Well-suited for high frequency applications Simplified thermal design High ruggedness against overvoltage Low gate drive power demand
| Littelfuse, Inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFA36N60X3 | 2456996 |
| Product Name | 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | MOSFETs |
| Polarity | N-Channel |