N-Channel enhancement mode MOSFET for high-current switching applications such as synchronous rectification, DC-DC converters, and motor drives. Packaged in TO-263 with a drainage tab, it supports a continuous drain current of 180 A at 25°C and a maximum drain-source voltage of 100 V. The on-state resistance is 6 mΩ at 10 V gate-source voltage and 50 A drain current. It includes a fast intrinsic rectifier, is avalanche rated with 750 mJ energy capability, and operates at junction temperatures up to 175°C. The device is rated for a transient gate-source voltage of ±30 V and has a thermal resistance from junction to case of 0.31 °C/W.
N-Channel Power MOSFET Product overview: IXFA180N10T2-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFA180N10T2-TRL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXFA180N10T2-TRL |
| Product Name | N-Channel MOSFET Transistor |
| V(BR)DSS | 100 volts |