Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFA14N60P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote Datasheet
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFA14N60P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFA14N60P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFA14N60P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 14A 600V 0.55ohm MOSFET Transistor
278-IXFA14N60P
N-Channel 14A 600V 0.55ohm MOSFET Transistor 278-IXFA14N60P
Power Field-Effect Transistor, 14A I(D), 600V, 0.55ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IXFA14N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, 0.55ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 600V, 0.55ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFA14N60P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 14A I(D), 600V, 0.55ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IXFA14N60P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, 0.55ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 600V, 0.55ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFA14N60P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFA14N60P 278-IXFA14N60P
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) N-Channel 14A 600V 0.55ohm MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
55V 42A MOSFET Transistor - 278-AUIRF4905S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
6 suppliers
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers