The IXFA12N65X2 is an N-channel enhancement mode MOSFET rated for 650V drain-source voltage and 12A continuous drain current at 25°C, designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-263 (D2PAK) case with a drain tab, weighing 2.5 g. The device has a maximum on-resistance of 310 mΩ at 10V gate drive and 25°C, and is avalanche rated with a single-pulse energy of 300 mJ. It meets the AEC-Q200 automotive qualification standard, features low gate charge and package inductance, and operates with a junction temperature range of -55°C to 150°C.
Trans MOSFET N-CH 650V 12A 3-Pin(2+Tab) D2PAK T/R Product overview: IXFA12N65X2-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFA12N65X2-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXFA12N65X2-TRL |
| Product Name | 650V 12A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 650 volts |
| PD | 180000 milliwatts |