The IXFA110N15T2 is an N-channel enhancement mode MOSFET rated for 150 V drain-source voltage and 110 A continuous drain current at 25°C, designed for high-power switching applications such as DC-DC converters, motor drives, and uninterruptible power supplies. It is housed in a TO-263 (D²PAK) package with a drain tab, measuring 10.67 mm × 9.65 mm × 4.83 mm, and supports a maximum junction temperature of 175°C. The device has a maximum on-resistance of 13 mΩ at 25°C, an avalanche energy rating of 800 mJ, and a dynamic dV/dt rating of 15 V/ns. It meets RoHS standards and is designed for space-efficient, low-loss power switching.
Trans MOSFET N-CH 150V 110A 3-Pin(2+Tab) D2PAK T/R Product overview: IXFA110N15T2-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFA110N15T2-TRL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXFA110N15T2-TRL |
| Product Name | 150V 110A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 150 volts |
| PD | 480000 milliwatts |