Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse IXDN609CI

Description
GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:9A; Sink Current:9A RoHS Compliant: Yes
Description
GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse - 25AJ5460 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse
25AJ5460
Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse 25AJ5460
GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5460
Product Name Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-A89103KEVSR-5TR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Three-phase
Output Configuration Noninverting
Supply Voltage 4.5 to 85 volts
View Details
Gate Driver ICs - 1ED3122MU12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
 - 74HC1G125GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Packing Method Tape Reel; Tape & Reel; Other
View Details