Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse IXDI604PI

Description
GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes
Description
GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse - 25AJ5428 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse
25AJ5428
Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse 25AJ5428
GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

Supplier's Site
Gate Driver Ic, 4.5-35V, 2-Ch, Dip-8 Rohs Compliant Littelfuse - 29AK0397 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5-35V, 2-Ch, Dip-8 Rohs Compliant Littelfuse
29AK0397
Gate Driver Ic, 4.5-35V, 2-Ch, Dip-8 Rohs Compliant Littelfuse 29AK0397
GATE DRIVER IC, 4.5-35V, 2-CH, DIP-8 ROHS COMPLIANT: YES

GATE DRIVER IC, 4.5-35V, 2-CH, DIP-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number 25AJ5428 29AK0397
Product Name Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse Gate Driver Ic, 4.5-35V, 2-Ch, Dip-8 Rohs Compliant Littelfuse
Propagation Delay 29 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED21834S06JXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
4 suppliers
 - 74LV138BQ/S500,X - Rochester Electronics
Nexperia B.V.
Specs
Package Type DHVQFN16
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details