Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse IXDF604PI

Description
GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes
Description
GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse - 25AJ5417 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse
25AJ5417
Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse 25AJ5417
GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5417
Product Name Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse
Propagation Delay 29 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDS8165HXUMA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2 amps
View Details
3 suppliers
Clock Buffers, Drivers - SI53352BD13107-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details