Littelfuse, Inc. Gate Driver Ic, 9V 35V, To-263; No. Of Channels Littelfuse IXDD630MYI

Description
GATE DRIVER IC, 9V - 35V, TO-263; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-263 (D2PAK); Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 9V - 35V, TO-263; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-263 (D2PAK); Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 9V 35V, To-263; No. Of Channels Littelfuse - 25AJ5409 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 9V 35V, To-263; No. Of Channels Littelfuse
25AJ5409
Gate Driver Ic, 9V 35V, To-263; No. Of Channels Littelfuse 25AJ5409
GATE DRIVER IC, 9V - 35V, TO-263; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-263 (D2PAK); Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes

GATE DRIVER IC, 9V - 35V, TO-263; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-263 (D2PAK); Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5409
Product Name Gate Driver Ic, 9V 35V, To-263; No. Of Channels Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC2351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details