Littelfuse, Inc. Gate Driver Ic, 12.5V-35V, 1 Ch, To-220; No. Of Channels Littelfuse IXDD630CI

Description
GATE DRIVER IC, 12.5V-35V, 1 CH, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Non-Inverting; Source Current:30A; Sink Current:30A RoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 12.5V-35V, 1 CH, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Non-Inverting; Source Current:30A; Sink Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 12.5V-35V, 1 Ch, To-220; No. Of Channels Littelfuse - 25AJ5407 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 12.5V-35V, 1 Ch, To-220; No. Of Channels Littelfuse
25AJ5407
Gate Driver Ic, 12.5V-35V, 1 Ch, To-220; No. Of Channels Littelfuse 25AJ5407
GATE DRIVER IC, 12.5V-35V, 1 CH, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Non-Inverting; Source Current:30A; Sink Current:30A RoHS Compliant: Yes

GATE DRIVER IC, 12.5V-35V, 1 CH, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Non-Inverting; Source Current:30A; Sink Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5407
Product Name Gate Driver Ic, 12.5V-35V, 1 Ch, To-220; No. Of Channels Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT3156ISN-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 4.3 volts
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Power - Gate Driver ICs - 6ED2231S12T - 6ED2231S12T - Infineon Technologies AG
Specs
Driver Type Three-phase
Output Current 0.3500 amps
Supply Voltage 13 to 20 volts
View Details
 - DS75113MX - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details