Littelfuse, Inc. Ultrafast low-side Power MOSFET and IGBT gate driver IC IXD_614

Description
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance
Datasheet
Description
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast low-side Power MOSFET and IGBT gate driver IC - IXD_614 - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast low-side Power MOSFET and IGBT gate driver IC
IXD_614
Ultrafast low-side Power MOSFET and IGBT gate driver IC IXD_614
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance

Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number IXD_614
Product Name Ultrafast low-side Power MOSFET and IGBT gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8740EEETR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Flyback
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CYW256OXC - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.46 volts
Switching Frequency 180000 kHz
View Details
Clock Buffers, Drivers - CDCLVP1212ARHAT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details