Littelfuse, Inc. Ultrafast low-side Power MOSFET and IGBT gate driver IC IX4426

Description
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance
Datasheet
Description
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast low-side Power MOSFET and IGBT gate driver IC - IX4426 - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast low-side Power MOSFET and IGBT gate driver IC
IX4426
Ultrafast low-side Power MOSFET and IGBT gate driver IC IX4426
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance

Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number IX4426
Product Name Ultrafast low-side Power MOSFET and IGBT gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2982ELW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330B-B00206-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
SOT23 Gate Driver IC - 730-1EDN7550BXTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type High-side; High-Side
Number of Outputs 1; 1
Output Configuration Noninverting; Non-Inverting
View Details
7 suppliers
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details