FUSE BATTERY PROTECTOR 50V 45A Product overview: ITV9550L5045MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 45A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50V, 45A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ITV9550L5045MR can be used for catalog matching and distributor lookup.
45A AC 62V DC Fuse Board Mount Surface Mount
45A AC 62V DC Fuse Board Mount Surface Mount
45A AC 62V DC Fuse Board Mount Surface Mount
FUSE BATTERY PROTECTOR 50V 45A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-ITV9550L5045MR | 18-ITV9550L5045MRCT-ND | ITV9550L5045MR |
| Product Name | 50V 45A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |
| Approvals / Standards | RoHS | ||
| Operating Temperature | -10 to 65 C (14 to 149 F) | -10 to 65 C (14 to 149 F) | -10 to 65 C (14 to 149 F) |