Littelfuse, Inc. Three-Terminal Surface Mount Battery Protectors ITV5432L1430

Description
ITV is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the circuit when overcurrent issue happens. A heater is also directly embedded under the fuse element, it will generate heat to blow the fuse once overvoltage detected by IC or FET. Protection for both overcurrent and overvoltage Low internal resistance UL and TUV certification Surface mount footprint Halogen-free and RoHS compliant
Datasheet
Description
ITV is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the circuit when overcurrent issue happens. A heater is also directly embedded under the fuse element, it will generate heat to blow the fuse once overvoltage detected by IC or FET. Protection for both overcurrent and overvoltage Low internal resistance UL and TUV certification Surface mount footprint Halogen-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-Terminal Surface Mount Battery Protectors - ITV5432L1430 - Littelfuse, Inc.
Rosemont, IL, United States
Three-Terminal Surface Mount Battery Protectors
ITV5432L1430
Three-Terminal Surface Mount Battery Protectors ITV5432L1430
ITV is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the circuit when overcurrent issue happens. A heater is also directly embedded under the fuse element, it will generate heat to blow the fuse once overvoltage detected by IC or FET. Protection for both overcurrent and overvoltage Low internal resistance UL and TUV certification Surface mount footprint Halogen-free and RoHS compliant

ITV is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the circuit when overcurrent issue happens. A heater is also directly embedded under the fuse element, it will generate heat to blow the fuse once overvoltage detected by IC or FET. Protection for both overcurrent and overvoltage Low internal resistance UL and TUV certification Surface mount footprint Halogen-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number ITV5432L1430
Product Name Three-Terminal Surface Mount Battery Protectors
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313621 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 4 amps
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers