The Informer is a hand-held diagnostic tool for troubleshooting single-phase pump relays with infrared LED transmitters. It communicates with relays via infrared within a range of 1 to 8 feet, or 0.25 feet when using the included IR Kit-12 adapter. The device displays real-time voltage, current, power, trip points, calibration values, restart delays, pump starts, run-time, and fault history for up to 20 faults. It uses a 9-volt alkaline battery, automatically powers off after two minutes of inactivity, and features a liquid crystal display with 2 rows by 16 characters. The enclosure is black ABS 94HB, measuring 139.70 mm in height, 91.44 mm in width, and 28.70 mm in depth, and weighs 170.10 grams without the battery. It operates within a temperature range of 0 °C to 60 °C.
The Informer is a hand-held diagnostic tool designed for use with single-phase models equipped with infrared LED transmitters (111-Insider-P; 231-Insider-P; 232-Insider; 111P; 233P; 233P-1.5; 234-P and 235P). The Informer uses an infrared receiver to access information sent from the relay which can be helpful for troubleshooting the system. Each Littelfuse single-phase relay model, equipped with an infrared LED, transmits valuable information from the device. To retrieve this information, the Informer’s receiver must be directed toward the relay’s LED transmitter and be within 8 feet of the unit. The green COMM STATUS light indicates when the Informer is receiving data from the relay. If communication is lost, the Informer will display the last values it received. The Informer will automatically shut off after 2 minutes of non-use. An infrared adapter (IR Kit-12) is included with all new and updated Informers. This adapter allows communication with the relay without opening the panel door.
General Purpose Relays REMOTE DIAGNOSTIC TOOL FOR SIN
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | INFORMER | INFORMER |
| Product Name | Remote Indication and Monitoring | General Purpose Relays |
| Relay Type | General |