The HRDM415M is a delay-on-make timer with 120VAC input and a fixed 5-minute time delay, featuring a non-isolated SPDT electromechanical relay with a 30A resistive contact rating at 125/240VAC. It operates with a repeat accuracy of ±0.5% or 20 ms, whichever is greater, and has a reset time of ≤150 ms. The unit is encapsulated, surface-mounted with a single #10 screw, and measures 3 x 2 x 1.5 in. (76.7 x 51.3 x 38.1 mm) with 0.25 in. (6.35 mm) male quick connect terminals. It complies with IEEE C62.41-1991 Level A surge protection and operates from -40°C to 60°C with 95% non-condensing humidity. Power consumption is ≤4VA for AC operation.
The HRDM Series combines an electromechanical relay output with microcontroller timing circuitry. It offers 12 to 230V operation in five ranges and factory fixed, onboard, or external adjustable time delays with a repeat accuracy of ±0.5%. The output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. This series is ideal for OEM applications where cost is a factor. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 868852-HRDM415M
Series: HRDM
Features: On-Delay Time Delay Relay SPDT (1 Form C) Fixed, 5 Min Delay 30A @ 125/240VAC Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Categories: Industrial Automation and Controls
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 9107.00.8000
| Littelfuse, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | HRDM415M | 868852-HRDM415M |
| Product Name | Relay-Output, Recycling Time Delay Relay | Time Delay Relays - HRDM415M |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw | PCBoard; Chassis Mount |