The HRDM3112S is a delay-on-make timer in the HRDM Series, featuring a 24VDC input voltage and a fixed 12-second time delay. It uses microcontroller-base
The HRDM Series combines an electromechanical relay output with microcontroller timing circuitry. It offers 12 to 230V operation in five ranges and factory fixed, onboard, or external adjustable time delays with a repeat accuracy of ±0.5%. The output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. This series is ideal for OEM applications where cost is a factor. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HRDM3112S |
| Product Name | Relay-Output, Recycling Time Delay Relay |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |