The HRDB423 is a delay-on-break timer with a 120VAC input and onboard adjustable time delay from 0.1 to 10 minutes, featuring an isolated SPDT relay output rated for 30A resistive loads at 125/240VAC and 20A at 28VDC, with motor load ratings of 2 hp at 240VAC. It uses microcontroller-base
The HRDB Series combines an electromechanical, relay output with microcontroller timing circuitry. The HRDB offers 12 to 230V operation in five options and factory fixed, external, or onboard adjustable time delays with a repeat accuracy of ±0.5%. The isolated output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. The HRDB is ideal for OEM applications where cost is a factor. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HRDB423 |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |