The HRDB223 is a delay-on-break timer with 24VAC operation and onboard adjustable time delay ranging from 0.1 to 10 minutes with ±5% tolerance. It features an isolated SPDT electromechanical relay with 30A resistive contact rating at 125/240VAC and 1 hp motor load rating at 125VAC. The device measures 50.8 mm high, 50.8 mm wide, and 38.1 mm deep, with surface mounting via one #10 screw and 0.25 in. (6.35 mm) male quick-connect terminals. It operates from -40°C to 60°C and consumes ≤4VA AC power.
The HRDB Series combines an electromechanical, relay output with microcontroller timing circuitry. The HRDB offers 12 to 230V operation in five options and factory fixed, external, or onboard adjustable time delays with a repeat accuracy of ±0.5%. The isolated output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. The HRDB is ideal for OEM applications where cost is a factor. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HRDB223 |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |