The HRDB117S is a delay-on-break timer with a 12VDC input and a fixed 7-second time delay. It features an isolated SPDT electromechanical relay output rated for 30A resistive load at 125/240VAC and 20A at 28VDC. The device is surface-mounted with a single #10 screw, measures 50.8 mm × 50.8 mm × 38.1 mm, and uses 0.25 in. (6.35 mm) male quick-connect terminals. It operates within a temperature range of -40°C to 60°C and meets IEEE C62.41-1991 Level A surge protection standards.
The HRDB Series combines an electromechanical, relay output with microcontroller timing circuitry. The HRDB offers 12 to 230V operation in five options and factory fixed, external, or onboard adjustable time delays with a repeat accuracy of ±0.5%. The isolated output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. The HRDB is ideal for OEM applications where cost is a factor. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HRDB117S |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |