The HLVA6I23 is a single-phase undervoltage monitor designed to protect sensitive equipment from brownout or undervoltage conditions with adjustable restart delays from 3 to 300 seconds and a fixed trip delay of 1 to 20 seconds. It features 30A SPDT relay contacts rated for motor loads up to 2 hp at 240VAC and can be ordered with isolated or non-isolated contacts. The device operates on 100 to 240VAC input and offers two undervoltage trip point ranges: 70 to 120VAC or 170 to 220VAC. It is mounted via a single #10 screw, measures 76.7 mm high, 51.3 mm wide, and 38.1 mm deep, and uses 0.25 in. (6.35 mm) male quick-connect terminals. Surge protection complies with IEEE C62.41-1991 Level A, and isolation voltage is at least 1500V RMS for isolated variants. Operating temperature ranges from -40°C to 60°C, with storage up to 85°C.
The HLV Series is a single-phase undervoltage monitor designed to protect sensitive equipment from brownout or undervoltage conditions. Time delays are included to prevent nuisance tripping and short cycling. The 30A, 1hp rated, SPDT relay contacts allow direct control of motors, solenoids and valves. The output relay can be ordered with isolated SPDT contact to allow monitoring of one voltage and switching a separate voltage. Two undervoltage trip point ranges allow monitoring of 110 to 120VAC or 208 to 240VAC systems. OperationUpon application of input voltage the output relay remains de-energized. When the input voltage value is above the pull-in voltage, the restart delay begins. At the end of the restart delay, the output relay energizes. When the input voltage falls below the trip point, the trip delay begins. If the input voltage remains below the pull-in voltage for the entire trip delay the relay deenergizes. If the input voltage returns to a value above the pull-in voltage, during the trip delay, the trip delay is reset and the relay remains energized. If the input voltage falls below the trip point voltage during the restart delay, the delay is reset and the relay remains de-energized. Reset is automatic upon correction of an undervoltage fault.Reset: Removing input voltage resets the output relay and the time delays.
Voltage Sensing AC 100 ~ 240VAC
Industrial Relays RELAYOUTPUT
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | HLVA6I23 | HLVA6I23 | HLVA6I23 |
| Product Name | HLVA Series – Voltage Monitor | Monitor - Relay Output | Industrial Relays |
| Mounting | Surface mount with one #10 (M5 x 0.8) screw |